multicomp PRO Led, Red, 1.25Mm X 1.4Mm, 17Mcd, 643Nm; Led Color Multicomp Pro MCL-S270SRC

Description
LED, RED, 1.25MM X 1.4MM, 17MCD, 643NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:17mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 1.25MM X 1.4MM, 17MCD, 643NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:17mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 1.25Mm X 1.4Mm, 17Mcd, 643Nm; Led Color Multicomp Pro - 14N9358 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.25Mm X 1.4Mm, 17Mcd, 643Nm; Led Color Multicomp Pro
14N9358
Led, Red, 1.25Mm X 1.4Mm, 17Mcd, 643Nm; Led Color Multicomp Pro 14N9358
LED, RED, 1.25MM X 1.4MM, 17MCD, 643NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:17mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes

LED, RED, 1.25MM X 1.4MM, 17MCD, 643NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:17mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9358
Product Name Led, Red, 1.25Mm X 1.4Mm, 17Mcd, 643Nm; Led Color Multicomp Pro
LED Package: 1.25mm x 1.4mm
LED Type Red; Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details