multicomp PRO Led, Blue, 1.25Mm X 1.4Mm, 55Mcd, 472Nm; Led Color Multicomp Pro MCL-S270SBLC

Description
LED, BLUE, 1.25MM X 1.4MM, 55MCD, 472NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:472nm; Luminous Intensity:55mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, 1.25MM X 1.4MM, 55MCD, 472NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:472nm; Luminous Intensity:55mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 1.25Mm X 1.4Mm, 55Mcd, 472Nm; Led Color Multicomp Pro - 14N9357 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 1.25Mm X 1.4Mm, 55Mcd, 472Nm; Led Color Multicomp Pro
14N9357
Led, Blue, 1.25Mm X 1.4Mm, 55Mcd, 472Nm; Led Color Multicomp Pro 14N9357
LED, BLUE, 1.25MM X 1.4MM, 55MCD, 472NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:472nm; Luminous Intensity:55mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes

LED, BLUE, 1.25MM X 1.4MM, 55MCD, 472NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:472nm; Luminous Intensity:55mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9357
Product Name Led, Blue, 1.25Mm X 1.4Mm, 55Mcd, 472Nm; Led Color Multicomp Pro
LED Package: 1.25mm x 1.4mm
LED Type Blue; Blue
Peak Wavelength 472 nm (4720 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details