multicomp PRO Led, Green, 1.25Mm X 1.4Mm, 10Mcd, 570Nm; Led Color Multicomp Pro MCL-S270GC

Description
LED, GREEN, 1.25MM X 1.4MM, 10MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:10mcd; Viewing Angle:140°; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 1.25MM X 1.4MM, 10MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:10mcd; Viewing Angle:140°; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 1.25Mm X 1.4Mm, 10Mcd, 570Nm; Led Color Multicomp Pro - 14N9356 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.25Mm X 1.4Mm, 10Mcd, 570Nm; Led Color Multicomp Pro
14N9356
Led, Green, 1.25Mm X 1.4Mm, 10Mcd, 570Nm; Led Color Multicomp Pro 14N9356
LED, GREEN, 1.25MM X 1.4MM, 10MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:10mcd; Viewing Angle:140°; Product Range:-RoHS Compliant: Yes

LED, GREEN, 1.25MM X 1.4MM, 10MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:10mcd; Viewing Angle:140°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9356
Product Name Led, Green, 1.25Mm X 1.4Mm, 10Mcd, 570Nm; Led Color Multicomp Pro
LED Package: 1.25mm x 1.4mm
LED Type Green; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details