multicomp PRO Led, Smd, 1210, Yellow/green; Led Color Multicomp Pro MCL-S255YGC

Description
LED, SMD, 1210, YELLOW/GREEN; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 10mcd, G 9mcd; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, SMD, 1210, YELLOW/GREEN; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 10mcd, G 9mcd; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Smd, 1210, Yellow/green; Led Color Multicomp Pro - 14N9354 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, 1210, Yellow/green; Led Color Multicomp Pro
14N9354
Led, Smd, 1210, Yellow/green; Led Color Multicomp Pro 14N9354
LED, SMD, 1210, YELLOW/GREEN; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 10mcd, G 9mcd; Product Range:- RoHS Compliant: Yes

LED, SMD, 1210, YELLOW/GREEN; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 10mcd, G 9mcd; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9354
Product Name Led, Smd, 1210, Yellow/green; Led Color Multicomp Pro
LED Type Yellow; Green; Green, Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details