multicomp PRO Led, Yellow, 1.6Mm X 2Mm, 11Mcd, 590Nm; Led Color Multicomp Pro MCL-S250YC

Description
LED, YELLOW, 1.6MM X 2MM, 11MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.6mm x 2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:11mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 1.6MM X 2MM, 11MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.6mm x 2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:11mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 1.6Mm X 2Mm, 11Mcd, 590Nm; Led Color Multicomp Pro - 14N9352 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.6Mm X 2Mm, 11Mcd, 590Nm; Led Color Multicomp Pro
14N9352
Led, Yellow, 1.6Mm X 2Mm, 11Mcd, 590Nm; Led Color Multicomp Pro 14N9352
LED, YELLOW, 1.6MM X 2MM, 11MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.6mm x 2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:11mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes

LED, YELLOW, 1.6MM X 2MM, 11MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.6mm x 2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:11mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9352
Product Name Led, Yellow, 1.6Mm X 2Mm, 11Mcd, 590Nm; Led Color Multicomp Pro
LED Package: 1.6mm x 2mm
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Indication - Discrete - C503B-GCS-CA0B0782CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers