multicomp PRO Led, Red, 1.6Mm X 2Mm, 17Mcd, 643Nm; Led Color Multicomp Pro MCL-S250SRC

Description
LED, RED, 1.6MM X 2MM, 17MCD, 643NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 3.2mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:17mcd; Viewing Angle:140°; Lens Shape:RectangularRoH S Compliant: Yes
Datasheet
Description
LED, RED, 1.6MM X 2MM, 17MCD, 643NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 3.2mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:17mcd; Viewing Angle:140°; Lens Shape:RectangularRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 1.6Mm X 2Mm, 17Mcd, 643Nm; Led Color Multicomp Pro - 14N9351 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.6Mm X 2Mm, 17Mcd, 643Nm; Led Color Multicomp Pro
14N9351
Led, Red, 1.6Mm X 2Mm, 17Mcd, 643Nm; Led Color Multicomp Pro 14N9351
LED, RED, 1.6MM X 2MM, 17MCD, 643NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 3.2mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:17mcd; Viewing Angle:140°; Lens Shape:RectangularRoH S Compliant: Yes

LED, RED, 1.6MM X 2MM, 17MCD, 643NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 3.2mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:17mcd; Viewing Angle:140°; Lens Shape:RectangularRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9351
Product Name Led, Red, 1.6Mm X 2Mm, 17Mcd, 643Nm; Led Color Multicomp Pro
LED Package: 1.6mm x 3.2mm
LED Type Red; Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details