multicomp PRO Led, Blue, 1.6Mm X 2Mm, 65Mcd, 472Nm; Led Color Multicomp Pro MCL-S250SBLC

Description
LED, BLUE, 1.6MM X 2MM, 65MCD, 472NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.6mm x 2mm; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:472nm; Luminous Intensity:65mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, 1.6MM X 2MM, 65MCD, 472NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.6mm x 2mm; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:472nm; Luminous Intensity:65mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 1.6Mm X 2Mm, 65Mcd, 472Nm; Led Color Multicomp Pro - 14N9350 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 1.6Mm X 2Mm, 65Mcd, 472Nm; Led Color Multicomp Pro
14N9350
Led, Blue, 1.6Mm X 2Mm, 65Mcd, 472Nm; Led Color Multicomp Pro 14N9350
LED, BLUE, 1.6MM X 2MM, 65MCD, 472NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.6mm x 2mm; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:472nm; Luminous Intensity:65mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, BLUE, 1.6MM X 2MM, 65MCD, 472NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.6mm x 2mm; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:472nm; Luminous Intensity:65mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9350
Product Name Led, Blue, 1.6Mm X 2Mm, 65Mcd, 472Nm; Led Color Multicomp Pro
LED Package: 1.6mm x 2mm
LED Type Blue; Blue
Peak Wavelength 472 nm (4720 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
DURIS® E 3 low and mid power LEDs - GW JCLPS2.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1
LED Type Green
Viewing Angle 120 degrees
View Details