multicomp PRO Led, Green, 1.6Mm X 2Mm, 10Mcd, 570Nm; Led Color Multicomp Pro MCL-S250GC

Description
LED, GREEN, 1.6MM X 2MM, 10MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:10mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 1.6MM X 2MM, 10MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:10mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 1.6Mm X 2Mm, 10Mcd, 570Nm; Led Color Multicomp Pro - 14N9349 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.6Mm X 2Mm, 10Mcd, 570Nm; Led Color Multicomp Pro
14N9349
Led, Green, 1.6Mm X 2Mm, 10Mcd, 570Nm; Led Color Multicomp Pro 14N9349
LED, GREEN, 1.6MM X 2MM, 10MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:10mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, GREEN, 1.6MM X 2MM, 10MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:10mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9349
Product Name Led, Green, 1.6Mm X 2Mm, 10Mcd, 570Nm; Led Color Multicomp Pro
LED Type Green; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 140 degrees
Luminous Intensity 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757448 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-D11YW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details