multicomp PRO Usb Conn, Type A Plug, 4Pos, Smt; Usb Connector Type Multicomp MCKUSBX-SMT2AP1S-W30

Description
USB CONN, TYPE A PLUG, 4POS, SMT; USB Connector Type:USB Type A; USB Standard:-; Gender:Plug; No. of Positions:4Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze; Contact Plating:-RoHS Compliant: Yes
Datasheet
Description
USB CONN, TYPE A PLUG, 4POS, SMT; USB Connector Type:USB Type A; USB Standard:-; Gender:Plug; No. of Positions:4Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze; Contact Plating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Conn, Type A Plug, 4Pos, Smt; Usb Connector Type Multicomp - 08N6427 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, Type A Plug, 4Pos, Smt; Usb Connector Type Multicomp
08N6427
Usb Conn, Type A Plug, 4Pos, Smt; Usb Connector Type Multicomp 08N6427
USB CONN, TYPE A PLUG, 4POS, SMT; USB Connector Type:USB Type A; USB Standard:-; Gender:Plug; No. of Positions:4Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze; Contact Plating:-RoHS Compliant: Yes

USB CONN, TYPE A PLUG, 4POS, SMT; USB Connector Type:USB Type A; USB Standard:-; Gender:Plug; No. of Positions:4Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08N6427
Product Name Usb Conn, Type A Plug, 4Pos, Smt; Usb Connector Type Multicomp
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Video Adapters - 1862963 - RS Components, Ltd.
Specs
Connector Type Audio / Video; USB
Coupling / Adapter Coupling / Adapter
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details