Solid state relay with 4V to 32V DC control voltage and 24V to 280V AC load voltage, rated for 30A load current, featuring zero crossing switching, integrated heatsink, built-in MOV protection, RC snubber, and LED indication. Mounted on 35mm DIN rail (DIN EN50022) or panel, with dimensions of 100mm × 30mm × 112mm and a weight of 355g. Dielectric strength is 4000VACrms between input and output. Operates from -30°C to +80°C ambient temperature.
SOLID STATE RELAY, 4VDC-32VDC, DIN RAIL; Contact Configuration:-; Load Current:30A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 24AC9531 |
| Product Name | Solid State Relay, 4Vdc-32Vdc, Din Rail; Contact Configuration Multicomp Pro |
| Application Type | Latching |