HIGH CURRENT MOS FET SIGNAL RELAYS
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Manufacturer: Omron
Win Source Part Number: 849524-G3VM-61ER1
Series: G3VM
Features: Solid State
Package: Tube
Family Name: G3VM
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.41.0030
Other Part Number: G3VM61ER1, Z3521, 2266-G3VM-61ER1
Solid State Relay 25mA 1.48V DC-IN 3A 48V AC/DC-OUT 6-Pin DIP SMD Stick Product overview: G3VM-61ER1 from Omron Automation is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 1.48V, 3A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 25mA, 1.48V, 3A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-G3VM-61ER1 can be used for catalog matching and distributor lookup.
MOS-FET RELAY / Omron Electronic Components RoHS Compliant: Yes
MOSFET RELAY, SPST-NO, 3A, 60V, SMD ROHS COMPLIANT: YES
SSR RELAY SPST-NO 3A 0-60V
Solid State Relays - PCB Mount 60V SPST-NO DIP6 SMT 3000mA 40ohm 1000pF
| Heilind Electronics, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | G3VM-61ER1 | Z3521-ND | 849524-G3VM-61ER1 | 183-G3VM-61ER1 | 41X7410 | 82AH7325 | G3VM-61ER1 | G3VM-61ER1 |
| Product Name | HIGH CURRENT MOS FET SIGNAL RELAYS | Solid State Relays | Solid State Relays - G3VM-61ER1 | SMD 25mA 1.48V 3A Relay | Mos-Fet Relay / Omron Electronic Components Rohs Compliant Omron Electronic Components | Mosfet Relay, Spst-No, 3A, 60V, Smd Rohs Compliant Omron | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | PCBoard | Surface Mount | Surface Mount | ||||
| Switch Configuration | FormA | |||||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) | ||||||
| Input Voltage (Control Signal) Type | DC |