Solid state relay with three-phase AC output, rated for 25A load current and 24-530V AC, controlled by 4-32V DC. Features zero-crossing switching, SCR output, opto-isolation, MOV protection, and dielectric strength of at least 4000Vrms between input and output. Panel-mounted with screw terminals, weighing 385g. Operating temperature range is -30°C to +80°C.
SOLID STATE RELAY, 4VDC-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 24AC9527 |
| Product Name | Solid State Relay, 4Vdc-32Vdc, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |