The MCKSL60D20-L is a PCB-mounted solid state relay with a 60V DC output and 20A load current capacity, designed for interfacing control signals with high-current DC loads such as motors and power supplies. It features MOSFET output with an on-state resistance of 3.6mΩ, opto-isolation with a dielectric strength of at least 2500VACrms, and operates with a control voltage range of 3V DC to 10V DC. The relay has a maximum turn-on and turn-off time of 1ms, a transient overvoltage rating of 80Vpk, and a maximum surge current of 100A at 10ms. It operates within an ambient temperature range of -30°C to +80°C and weighs approximately 20g.
SOLID STATE RELAY, 3VDC-10VDC, TH; Contact Configuration:-; Load Current:20A; Operating Voltage Max:60VDC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:-; Operating Voltage Min:0VDC; Control Voltage Min:3VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 24AC9524 |
| Product Name | Solid State Relay, 3Vdc-10Vdc, Th; Contact Configuration Multicomp Pro |
| Application Type | Latching |