multicomp PRO Capacitor, Alu Elec, 10Uf, 450V, Radial; Capacitance Multicomp Pro MCKSK450M100G17S

Description
CAPACITOR, ALU ELEC, 10UF, 450V, RADIAL; Capacitance:10µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Width:-RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, ALU ELEC, 10UF, 450V, RADIAL; Capacitance:10µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Alu Elec, 10Uf, 450V, Radial; Capacitance Multicomp Pro - 94Y6006 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Alu Elec, 10Uf, 450V, Radial; Capacitance Multicomp Pro
94Y6006
Capacitor, Alu Elec, 10Uf, 450V, Radial; Capacitance Multicomp Pro 94Y6006
CAPACITOR, ALU ELEC, 10UF, 450V, RADIAL; Capacitance:10µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Width:-RoHS Compliant: Yes

CAPACITOR, ALU ELEC, 10UF, 450V, RADIAL; Capacitance:10µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94Y6006
Product Name Capacitor, Alu Elec, 10Uf, 450V, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Features Polarized
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details