multicomp PRO Cap, 2.2Μf, 400V, 20%; Capacitance Multicomp Pro MCKSK400M2R2F12S

Description
CAP, 2.2µF, 400V, 20%; Capacitance:2.2µF; Voltage Rating:400V; Product Range:SK Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:12mm; Operating Temperature Min:-25°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 2.2µF, 400V, 20%; Capacitance:2.2µF; Voltage Rating:400V; Product Range:SK Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:12mm; Operating Temperature Min:-25°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2.2Μf, 400V, 20%; Capacitance Multicomp Pro - 94Y6002 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 400V, 20%; Capacitance Multicomp Pro
94Y6002
Cap, 2.2Μf, 400V, 20%; Capacitance Multicomp Pro 94Y6002
CAP, 2.2µF, 400V, 20%; Capacitance:2.2µF; Voltage Rating:400V; Product Range:SK Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:12mm; Operating Temperature Min:-25°C; RoHS Compliant: Yes

CAP, 2.2µF, 400V, 20%; Capacitance:2.2µF; Voltage Rating:400V; Product Range:SK Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:12mm; Operating Temperature Min:-25°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94Y6002
Product Name Cap, 2.2Μf, 400V, 20%; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -25 to ? C (-13 to ? F)
Capacitance Range 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details