The MCKSJ100D20-L is a single-phase DC output solid state relay for printed board mounting, with a control voltage range of 4-32VDC and a rated output current of 20A at 100VDC. It features MOSFET output, opto-isolation with a dielectric strength of at least 2500VACrms, and an on-state resistance of 13mΩ maximum at 25°C. Turn-on and turn-off times are both 100μs maximum, with a maximum off-state leakage current of 0.1mA. The device includes LED indication and operates within an ambient temperature range of -30°C to +80°C. Its weight is approximately 90g.
SOLID STATE RELAY, 4VDC-32VDC, PANEL; Contact Configuration:-; Load Current:20A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0V; Control Voltage Min:4VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 24AC9522 |
| Product Name | Solid State Relay, 4Vdc-32Vdc, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |