Solid state relay with 100A DC output at 100VDC, designed for panel mounting with screw terminals. Control voltage range is 4-32VDC with opto-isolation and LED indication. On-state resistance is 6.5mΩ maximum at 25°C, turn-on and turn-off times are 100μs maximum, and off-state leakage current is 0.1mA maximum. Dielectric strength between input and output is 2500VACrms. Operates within an ambient temperature range of -30°C to +80°C and weighs approximately 90g.
SOLID STATE RELAY, 4VDC-32VDC, PANEL; Contact Configuration:-; Load Current:100A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0V; Control Voltage Min:4VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 24AC9521 |
| Product Name | Solid State Relay, 4Vdc-32Vdc, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |