The MCKSID240LD25 is a dual-channel solid state relay with SCR output, designed for industrial AC load control in the range of 24 to 280V AC with a rated load current of 25A. It features zero-crossing switching, DC input control between 4V and 15V, opto-isolation of at least 4000VACrms, and quick-connect terminals. The relay operates in ambient temperatures from -30°C to +80°C and weighs approximately 100g. Its off-state leakage current is a maximum of 5mA at rated voltage, and the on-state voltage drop is up to 1.5Vrms at rated current.
SOLID STATE RELAY, 4-15VDC, 40A, PANEL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 24AC9514 |
| Product Name | Solid State Relay, 4-15Vdc, 40A, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |