multicomp PRO Solid State Relay, 4Vdc-32Vdc, Panel; Contact Configuration Multicomp Pro MCKSI480D60-LM

Description
SOLID STATE RELAY, 4VDC-32VDC, PANEL; Contact Configuration:-; Load Current:60A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
Datasheet
Description
SOLID STATE RELAY, 4VDC-32VDC, PANEL; Contact Configuration:-; Load Current:60A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relay, 4Vdc-32Vdc, Panel; Contact Configuration Multicomp Pro - 24AC9520 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 4Vdc-32Vdc, Panel; Contact Configuration Multicomp Pro
24AC9520
Solid State Relay, 4Vdc-32Vdc, Panel; Contact Configuration Multicomp Pro 24AC9520
SOLID STATE RELAY, 4VDC-32VDC, PANEL; Contact Configuration:-; Load Current:60A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 4VDC-32VDC, PANEL; Contact Configuration:-; Load Current:60A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 24AC9520
Product Name Solid State Relay, 4Vdc-32Vdc, Panel; Contact Configuration Multicomp Pro
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1230-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
4 suppliers
Solid State Relays - 2946-859-720-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers
Solid State Interface Relays - 9186989 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details