The MCKSD240D5-L is a 5A printed circuit board mounted solid state relay with a 4-15VDC control voltage range and a 48-240VAC load voltage rating. It features opto-isolation of 4000VACrms, a maximum on-state voltage drop of 1.5Vrms at rated current, and a surge current capability of 200A for 10ms. The relay has zero-crossing switching with a maximum turn-on and turn-off time of 1/2 AC cycle plus 1ms, and a minimum off-state dv/dt of 200V/μs. It operates in ambient temperatures from -30°C to +80°C and weighs 16g.
SOLID STATE RELAY, 4VDC-15VDC, TH; Contact Configuration:-; Load Current:5A; Operating Voltage Max:240VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:-; Operating Voltage Min:48V; Control Voltage Min:4VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 24AC9511 |
| Product Name | Solid State Relay, 4Vdc-15Vdc, Th; Contact Configuration Multicomp Pro |
| Application Type | Latching |