PIEZO BUZZER; Transducer Function:Buzzer; Tones:Buzzer; Supply Voltage Min:3V; Supply Voltage Max:30V; Operating Current Max:4mA; Sound Level SPL:80dB; Resonant Frequency:4kHz; Product Range:-; Capacitance:9500pF RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 25R0820 |
| Product Name | Piezo Buzzer; Transducer Function Multicomp Pro |