multicomp PRO Piezo Buzzer; Transducer Function Multicomp Pro MCKPT-G1210-3916

Description
PIEZO BUZZER; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:3V; Supply Voltage Max:30V; Operating Current Max:2mA; Sound Level SPL:80dB; Resonant Frequency:4.5kHz; Product Range:-; Capacitance:10000pF; External Height:7.5mmRoHS Compliant: Yes
Datasheet
Description
PIEZO BUZZER; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:3V; Supply Voltage Max:30V; Operating Current Max:2mA; Sound Level SPL:80dB; Resonant Frequency:4.5kHz; Product Range:-; Capacitance:10000pF; External Height:7.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Buzzer; Transducer Function Multicomp Pro - 25R0819 - Newark, An Avnet Company
Chicago, IL, United States
Piezo Buzzer; Transducer Function Multicomp Pro
25R0819
Piezo Buzzer; Transducer Function Multicomp Pro 25R0819
PIEZO BUZZER; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:3V; Supply Voltage Max:30V; Operating Current Max:2mA; Sound Level SPL:80dB; Resonant Frequency:4.5kHz; Product Range:-; Capacitance:10000pF; External Height:7.5mmRoHS Compliant: Yes

PIEZO BUZZER; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:3V; Supply Voltage Max:30V; Operating Current Max:2mA; Sound Level SPL:80dB; Resonant Frequency:4.5kHz; Product Range:-; Capacitance:10000pF; External Height:7.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 25R0819
Product Name Piezo Buzzer; Transducer Function Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details