PIEZO BUZZER; Transducer Function:Buzzer; Tones:Slow Pulse; Supply Voltage Min:6V; Supply Voltage Max:28V; Operating Current Max:20mA; Sound Level SPL:88dB; Resonant Frequency:2.9kHz; Product Range:-; External Diameter:43mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 25R0695 |
| Product Name | Piezo Buzzer; Transducer Function Multicomp Pro |