multicomp PRO Piezo Buzzer; Transducer Function Multicomp Pro MCKPI-G4213L-3995

Description
PIEZO BUZZER; Transducer Function:Buzzer; Tones:Slow Pulse; Supply Voltage Min:3V; Supply Voltage Max:20V; Operating Current Max:20mA; Sound Level SPL:90dB; Resonant Frequency:2.8kHz; Product Range:-; External Diameter:42mm RoHS Compliant: Yes
Description
PIEZO BUZZER; Transducer Function:Buzzer; Tones:Slow Pulse; Supply Voltage Min:3V; Supply Voltage Max:20V; Operating Current Max:20mA; Sound Level SPL:90dB; Resonant Frequency:2.8kHz; Product Range:-; External Diameter:42mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Piezo Buzzer, part number 25R0679, operates at a rated voltage of 12V DC with an operating voltage range of 3V DC to 20V DC. It has a maximum rated current of 20mA at 12V DC and produces a sound pressure level of 90dB at a distance of 30cm. The resonant frequency is specified at 2.8 kHz, with a tone nature described as a slow pulse. The buzzer is housed in an ABS case and is designed to operate within a temperature range of -20 to +60°C, while it can be stored at temperatures between -30 to +70°C. The product weighs 13g, making it suitable for various applications where space and weight are considerations.

Datasheet Summary
Powered by GS/AI

The Piezo Buzzer, part number 25R0679, operates at a rated voltage of 12V DC with an operating voltage range of 3V DC to 20V DC. It has a maximum rated current of 20mA at 12V DC and produces a sound pressure level of 90dB at a distance of 30cm. The resonant frequency is specified at 2.8 kHz, with a tone nature described as a slow pulse. The buzzer is housed in an ABS case and is designed to operate within a temperature range of -20 to +60°C, while it can be stored at temperatures between -30 to +70°C. The product weighs 13g, making it suitable for various applications where space and weight are considerations.

Suppliers

Company
Product
Description
Supplier Links
Piezo Buzzer; Transducer Function Multicomp Pro - 25R0679 - Newark, An Avnet Company
Chicago, IL, United States
Piezo Buzzer; Transducer Function Multicomp Pro
25R0679
Piezo Buzzer; Transducer Function Multicomp Pro 25R0679
PIEZO BUZZER; Transducer Function:Buzzer; Tones:Slow Pulse; Supply Voltage Min:3V; Supply Voltage Max:20V; Operating Current Max:20mA; Sound Level SPL:90dB; Resonant Frequency:2.8kHz; Product Range:-; External Diameter:42mm RoHS Compliant: Yes

PIEZO BUZZER; Transducer Function:Buzzer; Tones:Slow Pulse; Supply Voltage Min:3V; Supply Voltage Max:20V; Operating Current Max:20mA; Sound Level SPL:90dB; Resonant Frequency:2.8kHz; Product Range:-; External Diameter:42mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 25R0679
Product Name Piezo Buzzer; Transducer Function Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details