PIEZO BUZZER; Transducer Function:Buzzer; Tones:Slow Pulse; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Current Max:15mA; Sound Level SPL:85dB; Resonant Frequency:3.7kHz; Product Range:-; External Diameter:29.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 25R0654 |
| Product Name | Piezo Buzzer; Transducer Function Multicomp Pro |