PIEZO BUZZER; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:6V; Supply Voltage Max:18V; Operating Current Max:25mA; Sound Level SPL:92dB; Resonant Frequency:2.9kHz; Product Range:-; External Diameter:26mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 25R0650 |
| Product Name | Piezo Buzzer; Transducer Function Multicomp Pro |