multicomp PRO Microphone; Transducer Function Multicomp Pro MCKPCM-97H67-40DB-4809

Description
MICROPHONE; Transducer Function:Microphone; Directivity:-; Frequency Response Min:100Hz; Frequency Response Max:16kHz; Supply Voltage Min:2V; Supply Voltage Max:10V; Sensitivity (dB):-40dB; Drain Current Max:-; Output Impedance:- RoHS Compliant: Yes
Datasheet
Description
MICROPHONE; Transducer Function:Microphone; Directivity:-; Frequency Response Min:100Hz; Frequency Response Max:16kHz; Supply Voltage Min:2V; Supply Voltage Max:10V; Sensitivity (dB):-40dB; Drain Current Max:-; Output Impedance:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone; Transducer Function Multicomp Pro - 25R0621 - Newark, An Avnet Company
Chicago, IL, United States
Microphone; Transducer Function Multicomp Pro
25R0621
Microphone; Transducer Function Multicomp Pro 25R0621
MICROPHONE; Transducer Function:Microphone; Directivity:-; Frequency Response Min:100Hz; Frequency Response Max:16kHz; Supply Voltage Min:2V; Supply Voltage Max:10V; Sensitivity (dB):-40dB; Drain Current Max:-; Output Impedance:- RoHS Compliant: Yes

MICROPHONE; Transducer Function:Microphone; Directivity:-; Frequency Response Min:100Hz; Frequency Response Max:16kHz; Supply Voltage Min:2V; Supply Voltage Max:10V; Sensitivity (dB):-40dB; Drain Current Max:-; Output Impedance:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 25R0621
Product Name Microphone; Transducer Function Multicomp Pro
Frequency Response 100 to 16000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70D122V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
SN Ratio 70 dB
View Details
3 suppliers
Electret Condenser Microphone - EM-9465(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details