multicomp PRO Microphone; Transducer Function Multicomp Pro MCKPCM-60H50P-40DB-4806

Description
MICROPHONE; Transducer Function:Microphone; Directivity:-; Frequency Response Min:100Hz; Frequency Response Max:16kHz; Supply Voltage Min:2V; Supply Voltage Max:10V; Sensitivity (dB):-40dB; Drain Current Max:-; Output Impedance:- RoHS Compliant: Yes
Datasheet
Description
MICROPHONE; Transducer Function:Microphone; Directivity:-; Frequency Response Min:100Hz; Frequency Response Max:16kHz; Supply Voltage Min:2V; Supply Voltage Max:10V; Sensitivity (dB):-40dB; Drain Current Max:-; Output Impedance:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone; Transducer Function Multicomp Pro - 25R0615 - Newark, An Avnet Company
Chicago, IL, United States
Microphone; Transducer Function Multicomp Pro
25R0615
Microphone; Transducer Function Multicomp Pro 25R0615
MICROPHONE; Transducer Function:Microphone; Directivity:-; Frequency Response Min:100Hz; Frequency Response Max:16kHz; Supply Voltage Min:2V; Supply Voltage Max:10V; Sensitivity (dB):-40dB; Drain Current Max:-; Output Impedance:- RoHS Compliant: Yes

MICROPHONE; Transducer Function:Microphone; Directivity:-; Frequency Response Min:100Hz; Frequency Response Max:16kHz; Supply Voltage Min:2V; Supply Voltage Max:10V; Sensitivity (dB):-40dB; Drain Current Max:-; Output Impedance:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 25R0615
Product Name Microphone; Transducer Function Multicomp Pro
Frequency Response 100 to 16000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details