multicomp PRO Microphone; Transducer Function Multicomp Pro MCKPCM-60H27-40DB-4803

Description
MICROPHONE; Transducer Function:Microphone; Directivity:-; Frequency Response Min:100Hz; Frequency Response Max:16kHz; Supply Voltage Min:2V; Supply Voltage Max:10V; Sensitivity (dB):-40dB; Drain Current Max:-; Output Impedance:- RoHS Compliant: Yes
Datasheet
Description
MICROPHONE; Transducer Function:Microphone; Directivity:-; Frequency Response Min:100Hz; Frequency Response Max:16kHz; Supply Voltage Min:2V; Supply Voltage Max:10V; Sensitivity (dB):-40dB; Drain Current Max:-; Output Impedance:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone; Transducer Function Multicomp Pro - 25R0610 - Newark, An Avnet Company
Chicago, IL, United States
Microphone; Transducer Function Multicomp Pro
25R0610
Microphone; Transducer Function Multicomp Pro 25R0610
MICROPHONE; Transducer Function:Microphone; Directivity:-; Frequency Response Min:100Hz; Frequency Response Max:16kHz; Supply Voltage Min:2V; Supply Voltage Max:10V; Sensitivity (dB):-40dB; Drain Current Max:-; Output Impedance:- RoHS Compliant: Yes

MICROPHONE; Transducer Function:Microphone; Directivity:-; Frequency Response Min:100Hz; Frequency Response Max:16kHz; Supply Voltage Min:2V; Supply Voltage Max:10V; Sensitivity (dB):-40dB; Drain Current Max:-; Output Impedance:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 25R0610
Product Name Microphone; Transducer Function Multicomp Pro
Frequency Response 100 to 16000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details