multicomp PRO Buzzer, Piezo, 1.3Khz, 86Db; Driver Type Multicomp Pro MCKP1227SP1-4721

Description
BUZZER, PIEZO, 1.3KHZ, 86DB; Driver Type:General Purpose; External Diameter - Metric:12mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:86dB; Frequency Response Min:1.3kHz; Frequency Response Max:20kHz; Speaker Shape:RoundRoHS Compliant: Yes
Datasheet
Description
BUZZER, PIEZO, 1.3KHZ, 86DB; Driver Type:General Purpose; External Diameter - Metric:12mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:86dB; Frequency Response Min:1.3kHz; Frequency Response Max:20kHz; Speaker Shape:RoundRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer, Piezo, 1.3Khz, 86Db; Driver Type Multicomp Pro - 25R0900 - Newark, An Avnet Company
Chicago, IL, United States
Buzzer, Piezo, 1.3Khz, 86Db; Driver Type Multicomp Pro
25R0900
Buzzer, Piezo, 1.3Khz, 86Db; Driver Type Multicomp Pro 25R0900
BUZZER, PIEZO, 1.3KHZ, 86DB; Driver Type:General Purpose; External Diameter - Metric:12mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:86dB; Frequency Response Min:1.3kHz; Frequency Response Max:20kHz; Speaker Shape:RoundRoHS Compliant: Yes

BUZZER, PIEZO, 1.3KHZ, 86DB; Driver Type:General Purpose; External Diameter - Metric:12mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:86dB; Frequency Response Min:1.3kHz; Frequency Response Max:20kHz; Speaker Shape:RoundRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 25R0900
Product Name Buzzer, Piezo, 1.3Khz, 86Db; Driver Type Multicomp Pro
SPL 86 dB
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797438 - RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
V-6.2 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 225 watts
Impedance 8 ohms
Sensitivity 93.5 dB
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details