multicomp PRO Wirewound Resistor, 30 Ohm, 10W, 1%; Resistance Multicomp Pro MCKNP0ASF300JB00

Description
WIREWOUND RESISTOR, 30 OHM, 10W, 1%; Resistance:30ohm; Product Range:MCKNP Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 30 OHM, 10W, 1%; Resistance:30ohm; Product Range:MCKNP Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 30 Ohm, 10W, 1%; Resistance Multicomp Pro - 97M9478 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 30 Ohm, 10W, 1%; Resistance Multicomp Pro
97M9478
Wirewound Resistor, 30 Ohm, 10W, 1%; Resistance Multicomp Pro 97M9478
WIREWOUND RESISTOR, 30 OHM, 10W, 1%; Resistance:30ohm; Product Range:MCKNP Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 30 OHM, 10W, 1%; Resistance:30ohm; Product Range:MCKNP Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Mcknp Series, 30 Ohm, 10 W, 1%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro - 55T6516 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Mcknp Series, 30 Ohm, 10 W, 1%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro
55T6516
Through Hole Wirewound Resistor, Mcknp Series, 30 Ohm, 10 W, 1%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro 55T6516
Through Hole Wirewound Resistor, MCKNP Series, 30 ohm, 10 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, MCKNP Series, 30 ohm, 10 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97M9478 55T6516
Product Name Wirewound Resistor, 30 Ohm, 10W, 1%; Resistance Multicomp Pro Through Hole Wirewound Resistor, Mcknp Series, 30 Ohm, 10 W, 1%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leaded ThroughHole; Axial Leads
Resistance Range 30 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details