The Wirewound Resistor, 10 Ohm, 7W, 1% from the Multicomp Pro series is designed for applications requiring precise resistance values and reliable performance. It features a power rating of 7 watts at 70°C and a resistance tolerance of ±1%. The resistor is constructed with a wirewound technology, ensuring stability and durability under various conditions. It has a voltage rating of 500V and is RoHS compliant. The resistor's temperature coefficient is specified as ±300 PPM/°C for resistances of 20 Ohm and above, which contributes to its accuracy in temperature-sensitiv
WIREWOUND RESISTOR, 10 OHM, 7W, 1%; Resistance:10ohm; Product Range:MCKNP Series; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 97M9508 |
| Product Name | Wirewound Resistor, 10 Ohm, 7W, 1%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 10 ohms |
| Tolerance | 1 +/- % |