multicomp PRO Res, 1R, 5W, Axial, Wirewound; Resistance Multicomp Pro MCKNP05SJ010JAA9

Description
RES, 1R, 5W, AXIAL, WIREWOUND; Resistance:1ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:Flame Proof RoHS Compliant: Yes
Datasheet
Description
RES, 1R, 5W, AXIAL, WIREWOUND; Resistance:1ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:Flame Proof RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R, 5W, Axial, Wirewound; Resistance Multicomp Pro - 55T6709 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5W, Axial, Wirewound; Resistance Multicomp Pro
55T6709
Res, 1R, 5W, Axial, Wirewound; Resistance Multicomp Pro 55T6709
RES, 1R, 5W, AXIAL, WIREWOUND; Resistance:1ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:Flame Proof RoHS Compliant: Yes

RES, 1R, 5W, AXIAL, WIREWOUND; Resistance:1ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:Flame Proof RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6709
Product Name Res, 1R, 5W, Axial, Wirewound; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details