multicomp PRO Res, 10R, 5W, Axial, Wirewound; Resistance Multicomp Pro MCKNP05SJ0100AA9

Description
RES, 10R, 5W, AXIAL, WIREWOUND; Resistance:10ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:6.5mm RoHS Compliant: Yes
Datasheet
Description
RES, 10R, 5W, AXIAL, WIREWOUND; Resistance:10ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:6.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10R, 5W, Axial, Wirewound; Resistance Multicomp Pro - 55T6711 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5W, Axial, Wirewound; Resistance Multicomp Pro
55T6711
Res, 10R, 5W, Axial, Wirewound; Resistance Multicomp Pro 55T6711
RES, 10R, 5W, AXIAL, WIREWOUND; Resistance:10ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:6.5mm RoHS Compliant: Yes

RES, 10R, 5W, AXIAL, WIREWOUND; Resistance:10ohm; Product Range:MCKNP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:6.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6711
Product Name Res, 10R, 5W, Axial, Wirewound; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details