multicomp PRO Res, 5R, 3W, Axial, Wirewound; Resistance Multicomp Pro MCKNP03WJ050JAA9

Description
RES, 5R, 3W, AXIAL, WIREWOUND; Resistance:5ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:Flame Proof RoHS Compliant: Yes
Datasheet
Description
RES, 5R, 3W, AXIAL, WIREWOUND; Resistance:5ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:Flame Proof RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5R, 3W, Axial, Wirewound; Resistance Multicomp Pro - 55T6705 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R, 3W, Axial, Wirewound; Resistance Multicomp Pro
55T6705
Res, 5R, 3W, Axial, Wirewound; Resistance Multicomp Pro 55T6705
RES, 5R, 3W, AXIAL, WIREWOUND; Resistance:5ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:Flame Proof RoHS Compliant: Yes

RES, 5R, 3W, AXIAL, WIREWOUND; Resistance:5ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:Flame Proof RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6705
Product Name Res, 5R, 3W, Axial, Wirewound; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details