multicomp PRO Wirewound Resistor, 500 Ohm, 3W, 5%; Resistance Multicomp Pro MCKNP03UJ0501B00

Description
WIREWOUND RESISTOR, 500 OHM, 3W, 5%; Resistance:500ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 500 OHM, 3W, 5%; Resistance:500ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 500 Ohm, 3W, 5%; Resistance Multicomp Pro - 97M9505 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 500 Ohm, 3W, 5%; Resistance Multicomp Pro
97M9505
Wirewound Resistor, 500 Ohm, 3W, 5%; Resistance Multicomp Pro 97M9505
WIREWOUND RESISTOR, 500 OHM, 3W, 5%; Resistance:500ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 500 OHM, 3W, 5%; Resistance:500ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Mcknp Series, 500 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro - 55T6689 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Mcknp Series, 500 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro
55T6689
Through Hole Wirewound Resistor, Mcknp Series, 500 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro 55T6689
Through Hole Wirewound Resistor, MCKNP Series, 500 ohm, 3 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, MCKNP Series, 500 ohm, 3 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97M9505 55T6689
Product Name Wirewound Resistor, 500 Ohm, 3W, 5%; Resistance Multicomp Pro Through Hole Wirewound Resistor, Mcknp Series, 500 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leaded ThroughHole; Axial Leads
Resistance Range 500 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 4756454 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details