multicomp PRO Wirewound Resistor, 400 Ohm, 3W, 5%; Resistance Multicomp Pro MCKNP03UJ0401B00

Description
WIREWOUND RESISTOR, 400 OHM, 3W, 5%; Resistance:400ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 400 OHM, 3W, 5%; Resistance:400ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 400 Ohm, 3W, 5%; Resistance Multicomp Pro - 97M9499 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 400 Ohm, 3W, 5%; Resistance Multicomp Pro
97M9499
Wirewound Resistor, 400 Ohm, 3W, 5%; Resistance Multicomp Pro 97M9499
WIREWOUND RESISTOR, 400 OHM, 3W, 5%; Resistance:400ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 400 OHM, 3W, 5%; Resistance:400ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Mcknp Series, 400 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro - 55T6683 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Mcknp Series, 400 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro
55T6683
Through Hole Wirewound Resistor, Mcknp Series, 400 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro 55T6683
Through Hole Wirewound Resistor, MCKNP Series, 400 ohm, 3 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, MCKNP Series, 400 ohm, 3 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97M9499 55T6683
Product Name Wirewound Resistor, 400 Ohm, 3W, 5%; Resistance Multicomp Pro Through Hole Wirewound Resistor, Mcknp Series, 400 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leaded ThroughHole; Axial Leads
Resistance Range 400 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers