multicomp PRO Wirewound Resistor, 0.1 Ohm, 3W, 5%; Resistance Multicomp Pro MCKNP03UJ010KB00

Description
WIREWOUND RESISTOR, 0.1 OHM, 3W, 5%; Resistance:0.1ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 0.1 OHM, 3W, 5%; Resistance:0.1ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.1 Ohm, 3W, 5%; Resistance Multicomp Pro - 97M9481 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 3W, 5%; Resistance Multicomp Pro
97M9481
Wirewound Resistor, 0.1 Ohm, 3W, 5%; Resistance Multicomp Pro 97M9481
WIREWOUND RESISTOR, 0.1 OHM, 3W, 5%; Resistance:0.1ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.1 OHM, 3W, 5%; Resistance:0.1ohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Mcknp Series, 0.1 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro - 55T6665 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Mcknp Series, 0.1 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro
55T6665
Through Hole Wirewound Resistor, Mcknp Series, 0.1 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro 55T6665
Through Hole Wirewound Resistor, MCKNP Series, 0.1 ohm, 3 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, MCKNP Series, 0.1 ohm, 3 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97M9481 55T6665
Product Name Wirewound Resistor, 0.1 Ohm, 3W, 5%; Resistance Multicomp Pro Through Hole Wirewound Resistor, Mcknp Series, 0.1 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leaded ThroughHole; Axial Leads
Resistance Range 0.1000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details