multicomp PRO Res, 56R, 2W, Axial, Wirewound; Resistance Multicomp Pro MCKNP02SJ0560A10

Description
RES, 56R, 2W, AXIAL, WIREWOUND; Resistance:56ohm; Product Range:MCKNP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5mm RoHS Compliant: Yes
Datasheet
Description
RES, 56R, 2W, AXIAL, WIREWOUND; Resistance:56ohm; Product Range:MCKNP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56R, 2W, Axial, Wirewound; Resistance Multicomp Pro - 55T6606 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 2W, Axial, Wirewound; Resistance Multicomp Pro
55T6606
Res, 56R, 2W, Axial, Wirewound; Resistance Multicomp Pro 55T6606
RES, 56R, 2W, AXIAL, WIREWOUND; Resistance:56ohm; Product Range:MCKNP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5mm RoHS Compliant: Yes

RES, 56R, 2W, AXIAL, WIREWOUND; Resistance:56ohm; Product Range:MCKNP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6606
Product Name Res, 56R, 2W, Axial, Wirewound; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 3-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers