multicomp PRO Through Hole Wirewound Resistor, Mcknp Series, 0.47 Ohm, 2 W, 5%, Axial Leaded Rohs Compliant Multicomp Pro MCKNP02SJ047KA10

Description
Through Hole Wirewound Resistor, MCKNP Series, 0.47 ohm, 2 W, - 5%, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Wirewound Resistor, MCKNP Series, 0.47 ohm, 2 W, - 5%, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, Mcknp Series, 0.47 Ohm, 2 W, 5%, Axial Leaded Rohs Compliant Multicomp Pro - 55T6600 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Mcknp Series, 0.47 Ohm, 2 W, 5%, Axial Leaded Rohs Compliant Multicomp Pro
55T6600
Through Hole Wirewound Resistor, Mcknp Series, 0.47 Ohm, 2 W, 5%, Axial Leaded Rohs Compliant Multicomp Pro 55T6600
Through Hole Wirewound Resistor, MCKNP Series, 0.47 ohm, 2 W, - 5%, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, MCKNP Series, 0.47 ohm, 2 W, - 5%, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6600
Product Name Through Hole Wirewound Resistor, Mcknp Series, 0.47 Ohm, 2 W, 5%, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-2176470-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details