multicomp PRO Res, 0R22, 2W, Axial, Wirewound; Resistance Multicomp Pro MCKNP02SJ022KA10

Description
RES, 0R22, 2W, AXIAL, WIREWOUND; Resistance:0.22ohm; Product Range:MCKNP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5mm RoHS Compliant: Yes
Datasheet
Description
RES, 0R22, 2W, AXIAL, WIREWOUND; Resistance:0.22ohm; Product Range:MCKNP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R22, 2W, Axial, Wirewound; Resistance Multicomp Pro - 55T6589 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R22, 2W, Axial, Wirewound; Resistance Multicomp Pro
55T6589
Res, 0R22, 2W, Axial, Wirewound; Resistance Multicomp Pro 55T6589
RES, 0R22, 2W, AXIAL, WIREWOUND; Resistance:0.22ohm; Product Range:MCKNP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5mm RoHS Compliant: Yes

RES, 0R22, 2W, AXIAL, WIREWOUND; Resistance:0.22ohm; Product Range:MCKNP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6589
Product Name Res, 0R22, 2W, Axial, Wirewound; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details