multicomp PRO Through Hole Wirewound Resistor, Mcknp Series, 12 Ohm, 2 W, 5%, Axial Leaded Rohs Compliant Multicomp Pro MCKNP02SJ0120A10

Description
Through Hole Wirewound Resistor, MCKNP Series, 12 ohm, 2 W, - 5%, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Wirewound Resistor, MCKNP Series, 12 ohm, 2 W, - 5%, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, Mcknp Series, 12 Ohm, 2 W, 5%, Axial Leaded Rohs Compliant Multicomp Pro - 55T6580 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Mcknp Series, 12 Ohm, 2 W, 5%, Axial Leaded Rohs Compliant Multicomp Pro
55T6580
Through Hole Wirewound Resistor, Mcknp Series, 12 Ohm, 2 W, 5%, Axial Leaded Rohs Compliant Multicomp Pro 55T6580
Through Hole Wirewound Resistor, MCKNP Series, 12 ohm, 2 W, - 5%, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, MCKNP Series, 12 ohm, 2 W, - 5%, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6580
Product Name Through Hole Wirewound Resistor, Mcknp Series, 12 Ohm, 2 W, 5%, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879453-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details