multicomp PRO Res, 0R1, 2W, Axial, Wirewound; Resistance Multicomp Pro MCKNP02SJ010KA10

Description
RES, 0R1, 2W, AXIAL, WIREWOUND; Resistance:0.1ohm; Product Range:MCKNP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5mm RoHS Compliant: Yes
Datasheet
Description
RES, 0R1, 2W, AXIAL, WIREWOUND; Resistance:0.1ohm; Product Range:MCKNP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R1, 2W, Axial, Wirewound; Resistance Multicomp Pro - 55T6576 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 2W, Axial, Wirewound; Resistance Multicomp Pro
55T6576
Res, 0R1, 2W, Axial, Wirewound; Resistance Multicomp Pro 55T6576
RES, 0R1, 2W, AXIAL, WIREWOUND; Resistance:0.1ohm; Product Range:MCKNP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5mm RoHS Compliant: Yes

RES, 0R1, 2W, AXIAL, WIREWOUND; Resistance:0.1ohm; Product Range:MCKNP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6576
Product Name Res, 0R1, 2W, Axial, Wirewound; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers