multicomp PRO Res, 2R2, 1W, Axial, Wirewound; Resistance Multicomp Pro MCKNP01SJ022JA10

Description
RES, 2R2, 1W, AXIAL, WIREWOUND; Resistance:2.2ohm; Product Range:MCKNP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:3.5mm RoHS Compliant: Yes
Datasheet
Description
RES, 2R2, 1W, AXIAL, WIREWOUND; Resistance:2.2ohm; Product Range:MCKNP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:3.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R2, 1W, Axial, Wirewound; Resistance Multicomp Pro - 55T6537 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 1W, Axial, Wirewound; Resistance Multicomp Pro
55T6537
Res, 2R2, 1W, Axial, Wirewound; Resistance Multicomp Pro 55T6537
RES, 2R2, 1W, AXIAL, WIREWOUND; Resistance:2.2ohm; Product Range:MCKNP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:3.5mm RoHS Compliant: Yes

RES, 2R2, 1W, AXIAL, WIREWOUND; Resistance:2.2ohm; Product Range:MCKNP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6537
Product Name Res, 2R2, 1W, Axial, Wirewound; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129388-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers