multicomp PRO Cap, 100Μf, 450V, Alu Elec, Snap In; Capacitance Multicomp Pro MCKLZ450M101N35Y

Description
CAP, 100µF, 450V, ALU ELEC, SNAP IN; Capacitance:100µF; Voltage Rating:450V; Product Range:LZ Series; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:25mm; RoHS Compliant: Yes
Datasheet
Description
CAP, 100µF, 450V, ALU ELEC, SNAP IN; Capacitance:100µF; Voltage Rating:450V; Product Range:LZ Series; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:25mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 100Μf, 450V, Alu Elec, Snap In; Capacitance Multicomp Pro - 94Y5979 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 450V, Alu Elec, Snap In; Capacitance Multicomp Pro
94Y5979
Cap, 100Μf, 450V, Alu Elec, Snap In; Capacitance Multicomp Pro 94Y5979
CAP, 100µF, 450V, ALU ELEC, SNAP IN; Capacitance:100µF; Voltage Rating:450V; Product Range:LZ Series; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:25mm; RoHS Compliant: Yes

CAP, 100µF, 450V, ALU ELEC, SNAP IN; Capacitance:100µF; Voltage Rating:450V; Product Range:LZ Series; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:25mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94Y5979
Product Name Cap, 100Μf, 450V, Alu Elec, Snap In; Capacitance Multicomp Pro
Configuration / Form Factor Quick Connect, Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details