CAP, ALU ELEC, 6800UF, 63V, SNAP IN; Capacitance:6800µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:LZ Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 94Y5961 |
| Product Name | Cap, Alu Elec, 6800Uf, 63V, Snap In; Capacitance Multicomp Pro |
| Configuration / Form Factor | Snap-In |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |