Power relay with LED, rated for 24V AC coil voltage and 10A switching current, featuring a 2 changeover contact configuration. It has plug-in and PCB terminals, measures 28mm maximum in length and 21.5mm maximum in width, and weighs 50g. The relay operates with a coil power consumption of 2VA, has an operate time of ≤20ms and a release time of ≤20ms. Contact resistance is ≤50mΩ, with Ag alloy contacts. Insulation resistance is ≥500MΩ, and dielectric strength is 1,000V AC between contacts and 2,000V AC between contact and coil. Operating temperature range is -25°C to +55°C with humidity between 35% RH and 85% RH. Electrical life is ≥10⁵ cycles at 1,800 operations per hour. Maximum allowed voltage is 110% of rated voltage.
POWER RELAY, 24VAC, 10A, DPDT, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:JQX-13F-LY Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 44AC2565 |
| Product Name | Power Relay, 24Vac, 10A, Dpdt, Socket; Contact Configuration Multicomp |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |