Power relay with LED, rated for 110V AC coil voltage and 10A switching current in a 2-changeover contact configuration, designed for socket mounting. It measures 28mm maximum length and 21.5mm maximum width, with a weight of 50g. The relay operates with a coil power consumption of 2VA, has an operate time of ≤20ms, and a release time of ≤20ms. Contact resistance is ≤50mΩ, with silver alloy contacts. Dielectric strength is 2,000V AC between contact and coil, and 1,000V AC between contacts. Operating ambient temperature range is -25°C to +55°C, with a mechanical life of ≥10^7 cycles and an electrical life of ≥10^5 cycles under 1,800 operations per hour.
POWER RELAY, 110VAC, 10A, DPDT, SOCKET; Contact Configuration:DPDT; Coil Voltage:110VAC; Contact Current:10A; Product Range:JQX-13F-LY Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 44AC2563 |
| Product Name | Power Relay, 110Vac, 10A, Dpdt, Socket; Contact Configuration Multicomp |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |