multicomp PRO Power Relay, 110Vac, 5A, 4Pdt, Socket; Contact Configuration Multicomp MCJQX-13F-KF4C-110VAC

Description
POWER RELAY, 110VAC, 5A, 4PDT, SOCKET; Contact Configuration:4PDT; Coil Voltage:110VAC; Contact Current:5A; Product Range:JQX-13F-KF Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect;RoHS Compliant: Yes
Description
POWER RELAY, 110VAC, 5A, 4PDT, SOCKET; Contact Configuration:4PDT; Coil Voltage:110VAC; Contact Current:5A; Product Range:JQX-13F-KF Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect;RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MCJQX-13F-KF4C-110VAC is a 4-change power relay with a 110V AC coil, rated for 5A switching current at 250V AC and 30V DC, capable of switching 1/3HP motors at 240V AC. It features plug-in or PCB terminals, a coil power consumption of 1.2VA at 25°C, operate and release times of ≤20ms, and an insulation resistance of ≥500MΩ. The relay has a dielectric strength of 2,000V AC between contacts and coil, operates from -55°C to +70°C, and weighs 35g. Its physical dimensions are 28mm max. in length and 21.5mm max. in width.

Datasheet Summary
Powered by GS/AI

The MCJQX-13F-KF4C-110VAC is a 4-change power relay with a 110V AC coil, rated for 5A switching current at 250V AC and 30V DC, capable of switching 1/3HP motors at 240V AC. It features plug-in or PCB terminals, a coil power consumption of 1.2VA at 25°C, operate and release times of ≤20ms, and an insulation resistance of ≥500MΩ. The relay has a dielectric strength of 2,000V AC between contacts and coil, operates from -55°C to +70°C, and weighs 35g. Its physical dimensions are 28mm max. in length and 21.5mm max. in width.

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 110Vac, 5A, 4Pdt, Socket; Contact Configuration Multicomp - 44AC2559 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 110Vac, 5A, 4Pdt, Socket; Contact Configuration Multicomp
44AC2559
Power Relay, 110Vac, 5A, 4Pdt, Socket; Contact Configuration Multicomp 44AC2559
POWER RELAY, 110VAC, 5A, 4PDT, SOCKET; Contact Configuration:4PDT; Coil Voltage:110VAC; Contact Current:5A; Product Range:JQX-13F-KF Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect;RoHS Compliant: Yes

POWER RELAY, 110VAC, 5A, 4PDT, SOCKET; Contact Configuration:4PDT; Coil Voltage:110VAC; Contact Current:5A; Product Range:JQX-13F-KF Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 44AC2559
Product Name Power Relay, 110Vac, 5A, 4Pdt, Socket; Contact Configuration Multicomp
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays, Over 2 Amps - G5NB-1A DC12 - 919455-G5NB-1A DC12 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
View Details
4 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details