Power relay with a 2-contact changeover configuration, rated for 10A at 250V AC and 30V DC, designed for resistive and motor loads up to 1/3HP at 120V AC. It has a 24V AC coil operating at 1.2VA, with an operate time of ≤20ms and release time of ≤20ms. The relay features plug-in terminals, weighs 35g, and measures 28mm max in length and 21.5mm max in width. Contact resistance is ≤50mΩ, insulation resistance is ≥500MΩ at 500V DC, and dielectric strength is 1,000V AC between contacts and 2,000V AC between contacts and coil. Operating temperature ranges from -55°C to +70°C, with a mechanical life of ≥10⁷ cycles and an electrical life of ≥10⁵ cycles under 1800 operations per hour.
POWER RELAY, 24VAC, 10A, DPDT, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:JQX-13F-KF Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 44AC2557 |
| Product Name | Power Relay, 24Vac, 10A, Dpdt, Socket; Contact Configuration Multicomp |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |